TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-175218-5

Description
Win Source Part Number: 1363435-1-175218-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 175218 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363435-1-175218-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 175218 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1-175218-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1-175218-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1-175218-5
Win Source Part Number: 1363435-1-175218-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Dynamic D-3 Package: Bulk Product Status: Active Base Product Number: 175218 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 16-20 AWG Contact Finish: Tin

Win Source Part Number: 1363435-1-175218-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Dynamic D-3
Package: Bulk
Product Status: Active
Base Product Number: 175218
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 16-20 AWG
Contact Finish: Tin

Buy Now Datasheet
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 50B457 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity
50B457
Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity 50B457
CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

CONTACT, RECEPTACLE, 20-16AWG, CRIMP; Product Range:Dynamic D-3000 Series; Contact Gender:Socket; Wire Size AWG Max:16AWG; Wire Size AWG Min:20AWG; Contact Termination Type:Crimp; Current Rating:-; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity - 93K1901 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
93K1901
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity 93K1901
Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1-175218-5 50B457 93K1901
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Contact, Receptacle, 20-16Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Dynamic D-3000 Series, Tin Plated Contacts, Copper, Socket, Crimp Rohs Compliant Amp Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Contact, Socket, 2-0Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8897 - Newark, An Avnet Company
Specs
Type Contact
Shape / Form Socket or Receptacle; Socket
View Details
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details