TE Connectivity Contact, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity 965908-1

Description
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Description
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity - 83Y7500 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity
83Y7500
Contact, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity 83Y7500
CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, PIN, 20-18AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 83Y7500
Product Name Contact, Pin, 20-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703930-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Soft Carbon for Sodium Electrode - BMLC-KJ031 - Matexcel
Specs
Applications Battery or Fuel Cell
View Details