TE Connectivity Automotive Terminals 965901-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .5, .6, 1, .75 Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .5, .6, 1, .75 Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 965901-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
965901-1
Automotive Terminals 965901-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ] Tab Length : 18.8 MM  [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .5, .6, 1, .75 Industry Standards Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 4000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 30
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2.3 MM  [.05 - .09 INCH ]
  • Tab Length : 18.8 MM  [.74 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 19, 18, 17
  • Wire Size Search (MMSQ) : .5, .6, 1, .75

Industry Standards


  • Compatible With Agency/Standards Products : DIN ISO 6722 part 3, DIN 72 551 Part 6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 4000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 965901-1
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-20-0244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 112-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers
Automotive Terminals - 1-1719102-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details