TE Connectivity Cable Transitions & Breakouts 965603-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 43.9 - 83.8 MM  [1.73 - 3.3 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 4) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Other Adhesive Code : S1017, S1125, S1048 Molded Part Shape Code : 502A Size Code : 845 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 43.9 - 83.8 MM  [1.73 - 3.3 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 4) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Other Adhesive Code : S1017, S1125, S1048 Molded Part Shape Code : 502A Size Code : 845 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 965603-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
965603-000
Cable Transitions & Breakouts 965603-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 5 Dimensions Inside Diameter Range (Body) : 43.9 - 83.8 MM  [1.73 - 3.3 INCH ] Inside Diameter Range (Leg 1) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 2) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 3) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Inside Diameter Range (Leg 4) : 12.7 - 36 MM  [.5 - 1.42 INCH ] Other Adhesive Code : S1017, S1125, S1048 Molded Part Shape Code : 502A Size Code : 845 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 5

Dimensions


  • Inside Diameter Range (Body) : 43.9 - 83.8 MM  [1.73 - 3.3 INCH ]
  • Inside Diameter Range (Leg 1) : 12.7 - 36 MM  [.5 - 1.42 INCH ]
  • Inside Diameter Range (Leg 2) : 12.7 - 36 MM  [.5 - 1.42 INCH ]
  • Inside Diameter Range (Leg 3) : 12.7 - 36 MM  [.5 - 1.42 INCH ]
  • Inside Diameter Range (Leg 4) : 12.7 - 36 MM  [.5 - 1.42 INCH ]

Other


  • Adhesive Code : S1017, S1125, S1048
  • Molded Part Shape Code : 502A
  • Size Code : 845

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 965603-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
965603-000
shrink tube 965603-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 965603-000 965603-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 067125N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 074793-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
shrink tube - 091605-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 035377P016 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Crosslinked Polyolefin, Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details