TE Connectivity ™ TE Connectivity 964972-1 MCON 1.2 mm Yellow Cable Seal, 18 Ga. 964972-1

Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 964972-1 MCON 1.2mm Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet
Description
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 964972-1 MCON 1.2mm Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TE Connectivity 964972-1 MCON 1.2 mm Yellow Cable Seal, 18 Ga. - 38588 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity 964972-1 MCON 1.2 mm Yellow Cable Seal, 18 Ga.
38588
TE Connectivity 964972-1 MCON 1.2 mm Yellow Cable Seal, 18 Ga. 38588
MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry. TE Connectivity 964972-1 MCON 1.2mm Cable Seal Category: Molex MXP120 Connectors Manufacturer: TE Connectivity Series: MCON 1.2 mm Material: Silicone Body Orientation: Straight Cable Seal for MCON 1.2 mm Terminals and HDSCS Series Cable diameter: 1.92-2.1 mm Molex MXP120 Video https://www.youtube. com/embed/G904px6A66 w

MCON is a series of contact systems commonly used for electrical and electronic applications for passenger cars and commercial vehicles. The contact design meets standardized blade sizes and interface requirements of the automotive industry.

  • TE Connectivity 964972-1 MCON 1.2mm Cable Seal
  • Category: Molex MXP120 Connectors
  • Manufacturer: TE Connectivity
  • Series: MCON 1.2 mm
  • Material: Silicone
  • Body Orientation: Straight
  • Cable Seal for MCON 1.2 mm Terminals and HDSCS Series
  • Cable diameter: 1.92-2.1 mm

Molex MXP120 Video

https://www.youtube.com/embed/G904px6A66w

Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Sealing Glands
Product Number 38588
Product Name TE Connectivity 964972-1 MCON 1.2 mm Yellow Cable Seal, 18 Ga.
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS03) - PS1T24-11X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Cable Glands - 1SNG601115R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
3 suppliers