TE Connectivity Automotive Connectors 1-1393310-8

Description
TERMINAL,CRMP,QC.250 ,
Request a Quote Datasheet
Description
TERMINAL,CRMP,QC.250 ,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1-1393310-8 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1-1393310-8
Automotive Connectors 1-1393310-8
TERMINAL,CRMP,QC.250 ,

TERMINAL,CRMP,QC.250,

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1-1393310-8
Automotive Connectors 1-1393310-8
PLIR SKTS & TERMIANLS

PLIR SKTS & TERMIANLS

Buy Now
Quick Connects, Quick Disconnect Connectors - 1-1393310-8 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
1-1393310-8
Quick Connects, Quick Disconnect Connectors 1-1393310-8
CONN QC RCPT 18-20AWG 0.250

CONN QC RCPT 18-20AWG 0.250

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity - 32AH7163 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity
32AH7163
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity 32AH7163
FEMALE DISCONNECT, 6.35MM, 20-18AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:-;RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-18AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:-;RoHS Compliant: Yes

Supplier's Site
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity - 17AH9596 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity
17AH9596
Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity 17AH9596
FEMALE DISCONNECT, 6.35MM, 20-18AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:-;RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 20-18AWG; Product Range:-; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:20AWG; Wire Size AWG Max:18AWG; Insulator Colour:-;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1393310-8 1-1393310-8 1-1393310-8 32AH7163
Product Name Automotive Connectors Automotive Connectors Quick Connects, Quick Disconnect Connectors Female Disconnect, 6.35Mm, 20-18Awg; Product Range Te Connectivity
Connector Type Automotive Connector Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 34.5mm, Top Row, High Detent - 1317G2 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5C-9682-1 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers