TE Connectivity Contact, Pin, 23-20Awg, Crimp; Product Range Amp Te Connectivity 963726-1

Description
CONTACT, PIN, 23-20AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:0.25AWG; Wire Size AWG Max:0.5AWG RoHS Compliant: NA
Datasheet
Description
CONTACT, PIN, 23-20AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:0.25AWG; Wire Size AWG Max:0.5AWG RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 23-20Awg, Crimp; Product Range Amp Te Connectivity - 35M2556 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 23-20Awg, Crimp; Product Range Amp Te Connectivity
35M2556
Contact, Pin, 23-20Awg, Crimp; Product Range Amp Te Connectivity 35M2556
CONTACT, PIN, 23-20AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:0.25AWG; Wire Size AWG Max:0.5AWG RoHS Compliant: NA

CONTACT, PIN, 23-20AWG, CRIMP; Product Range:MQS Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:0.25AWG; Wire Size AWG Max:0.5AWG RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 35M2556
Product Name Contact, Pin, 23-20Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 0462-203-04141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Silicone Oxide-carbon Composite for Lithium Ion Battery Anode - BMLC-KJ021 - Matexcel
Specs
Type Anode / Anode Material
Applications Battery or Fuel Cell
Thickness 4.76E-4 inch (0.0121 mm)
View Details