Fabricast, Inc. Brush Contact Material FAG 180A

Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet
Description
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Brush Contact Material - FAG 180A - Fabricast, Inc.
South El Monte, CA, USA
Brush Contact Material
FAG 180A
Brush Contact Material FAG 180A
Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring. Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring. Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute. Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Fabricast grade FAG180 is the low noise level grade used for all standard assemblies. In general, a noise level of approximately 1 microvolt for each milliampere of current flow can be accomplished depending on the speed of the unit and quantity of brushes per ring.

Fabricast grade FAG150 is the highest surface speed grade: however, noise levels are slightly higher than FAG180. Brush life is approximately twice that of FAG180. It is recommended when brush life is critical and/or surface speed is high. Low noise can be achieved with multiple contacts per ring.

Fabricast grade FAG193 has highest current carrying capacity; however, it is limited to a surface speed of 250 ft. per minute.

Fabricast grades FAG180A and FAG150A contain molybdenum disulfide in addition to silver and graphite. This additive is required for operation in altitude, vacuum, and inert environments. Other characteristics remain the same.

Supplier's Site Datasheet

Technical Specifications

  Fabricast, Inc.
Product Category Electrodes and Electrode Materials
Product Number FAG 180A
Product Name Brush Contact Material
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
Applications Generator (optional feature); Motor or Generator (optional feature); Repair / Replacement (optional feature); Signals from tachometers, strain gages or other instrumentation; Altitude, Vacuum, Inert Environments
Unlock Full Specs
to access all available technical data

Similar Products

Contact, Socket, 20-16Awg, Crimp; Product Range Deutsch Te Connectivity - 66AH8899 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Socket or Receptacle; Socket
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Brush Contact Material - FAG 180 - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details