Win Source Part Number: 1364703-963357-6
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Junior Power Timer
Package: Bulk
Product Status: Active
Features: Board Guide, Mounting Flange
Base Product Number: 963357
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Cable/Wire
Connector Type: Plug
Contact Type: Tab
Pitch - Mating: 0.197" (5.00mm)
Number of Positions: 4
Number of Rows: 2
Row Spacing - Mating: 0.217" (5.51mm)
Number of Positions Loaded: All
Termination: Solder
Contact Length - Mating: 0.366" (9.30mm)
Contact Length - Post: 0.134" (3.40mm)
Insulation Height: 0.720" (18.30mm)
Contact Shape: Rectangular
Contact Finish - Mating: Silver
Contact Material: Copper Zinc
Insulation Material: Polybutylene Terephthalate (PBT), Glass Filled
Insulation Color: Black
RECTANGULAR CONN, HEADER, 4POS, 2ROW; Pitch Spacing:5mm; No. of Contacts:4Contacts; Gender:Header; Product Range:Junior Power Timer Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Silver Plated RoHS Compliant: Yes
CONN HEADER VERT 4POS 5MM
| Powell Electronics, Inc. | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components | IC Interconnect Components |
| Product Number | 963357-6 | 1364703-963357-6 | 89Y6212 | 963357-6 |
| Product Name | Headers & Wire Housings | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Rectangular Conn, Header, 4Pos, 2Row; Pitch Spacing Amp Te Connectivity | Headers, Male Pins |
| Product Type | IC Headers | IC Headers | IC Headers | Plug |
| Mounting | Through-Hole; Through Hole | Through-Hole; Through Hole | Through-Hole; Solder; Through Hole | |
| Contact Plating | Silver | Silver; Silver Plated | ||
| Contacts Pitch | 5 mm (0.1970 inches) | 5 mm (0.1969 inches) |