Socket Contact Gold Crimp 16-18 AWG Power, Machined
AUTOMOTIVE CONN CON SOCKET SZ 2
SOCKET, SOLID, SIZE 20, 16-18AWG, GOLD Product overview: 0462-005-2031 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0462-005-2031 can be used for catalog matching and distributor lookup.
AUTOMOTIVE CONTACT, SKT, 18-16AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:16AWG; Wire Size AWG Min:18AWG; For Use With:AMP Size 20 Automotive Housing Connectors RoHS Compliant: Yes
CONN SOCKET 16-18AWG GOLD CRIMP
DEUTSCH CONNECTORS Components 0462-005-2031
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 0462-005-2031-ND | 332-0462-005-2031 | 38AH5964 | 0462-005-2031 | |
| Product Name | Multi Purpose | Electronic Connector | Automotive Contact, Skt, 18-16Awg, Crimp; Product Range Deutsch - Te Connectivity | Multi Purpose | Connector/Terminal/Pin |
| Contact Size (AWG) | 16 to 18 AWG | 18 AWG | 16 to 18 AWG |