kTB Solutions Coaxial Adapters NAMK2

Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Description
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NAMK2 is a coaxial adapter converting between NMD 2.92mm and 2.4mm female connectors, designed for use in wireless, transmitter, laboratory test, and radar applications up to 40 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.2, and a mating cycle life of 2000 cycles minimum. The outer conductor is passivated SUS303 stainless steel, and the inner conductor is gold-plated beryllium copper with a PEI dielectric. Operating temperature ranges from -55°C to +165°C. The adapter is available in two configurations: FF for NMD 2.92mm female to 2.4mm female (Outline A) and MF for NMD 2.92mm male to 2.4mm female (Outline B).

Datasheet Summary
Powered by GS/AI

The NAMK2 is a coaxial adapter converting between NMD 2.92mm and 2.4mm female connectors, designed for use in wireless, transmitter, laboratory test, and radar applications up to 40 GHz. It has a 50 Ω impedance, a maximum VSWR of 1.2, and a mating cycle life of 2000 cycles minimum. The outer conductor is passivated SUS303 stainless steel, and the inner conductor is gold-plated beryllium copper with a PEI dielectric. Operating temperature ranges from -55°C to +165°C. The adapter is available in two configurations: FF for NMD 2.92mm female to 2.4mm female (Outline A) and MF for NMD 2.92mm male to 2.4mm female (Outline B).

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - NAMK2 - kTB Solutions
San Jose, CA, United States
Coaxial Adapters
NAMK2
Coaxial Adapters NAMK2
kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles. Features: DC~110GHz Low VSWR High Durable High Reliable Applications: Laboratory Test Radar Instrumentation

kTB Solutions supplies various high performance coaxial adapters which are widely used in many areas. The adapters cover frequency range DC~110GHz. They are high reliable and durable. Mating durability is up to 5000 cycles.


Features:

  • DC~110GHz
  • Low VSWR
  • High Durable
  • High Reliable

Applications:

  • Laboratory Test
  • Radar
  • Instrumentation
Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category Coaxial Connectors
Product Number NAMK2
Product Name Coaxial Adapters
Frequency 0.000 to 40.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Waveguide To Coax Adapters - NWCA-340-7F-R - kTB Solutions
Specs
Connector Type 7-16 Connector
Geometry Right Angle; Right angle
Frequency 2.170 to 3.300 GHz
View Details
Coaxial Adapters - NAEE - kTB Solutions
Specs
Frequency 0.000 to 11.000 GHz
View Details
Waveguide To Coax Adapters - NWCA-975-NF-R - kTB Solutions
Specs
Geometry Right Angle; Right angle
Frequency 0.760 to 1.150 GHz
View Details
Coaxial Adapters - NAM2N - kTB Solutions
Specs
Frequency 0.000 to 18.000 GHz
View Details