TE Connectivity Automotive Terminals 962972-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 1.5, 1, 1.25, 2, 2.5 Industry Standards Agency/Standard : AK Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 185 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 1.5, 1, 1.25, 2, 2.5 Industry Standards Agency/Standard : AK Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 185 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962972-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962972-1
Automotive Terminals 962972-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Wire Contact Termination Area Plating Material : Tin Dimensions Accepts Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 14, 17, 16, 15 Wire Size Search (MMSQ) : 1.5, 1, 1.25, 2, 2.5 Industry Standards Agency/Standard : AK Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 100 DEGC , 105 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 185 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Type : Pin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Accepts Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 14, 17, 16, 15
  • Wire Size Search (MMSQ) : 1.5, 1, 1.25, 2, 2.5

Industry Standards


  • Agency/Standard : AK

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 100 DEGC , 105 DEGC , 130 DEGC , 120 DEGC , 125 DEGC , 90 DEGC , 80 DEGC , 85 DEGC , 110 DEGC  [257 DEGF , 185 DEGF , 248 DEGF , 221 DEGF , 212 DEGF , 230 DEGF , 176 DEGF , 194 DEGF , 266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962972-1
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1355849-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1241380-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-202-20141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
5 suppliers