TE Connectivity Automotive Terminals 962932-1

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .26 INCH ] Tab Length : 37.5 MM  [1.47 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 6, 8, 10 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .26 INCH ] Tab Length : 37.5 MM  [1.47 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 6, 8, 10 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962932-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962932-1
Automotive Terminals 962932-1
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 9.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : 1.2 MM  [.047 INCH ] Mating Tab Width : 9.5 MM  [.375 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 78 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .26 INCH ] Tab Length : 37.5 MM  [1.47 INCH ] Wire Size (MMSQ) : 6 - 10 Wire Size (AWG) : 9 - 7 Wire Size Search (AWG) : 8, 7, 9 Wire Size Search (MMSQ) : 6, 8, 10 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 41 - 100 A (High Power) Packaging Features Packaging Method : Reel Packaging Quantity : 600 Product Type Features Primary Locking Feature : Locking Lance Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 9.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : 1.2 MM  [.047 INCH ]
  • Mating Tab Width : 9.5 MM  [.375 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 78
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 4.6 - 6.6 MM  [.181 - .26 INCH ]
  • Tab Length : 37.5 MM  [1.47 INCH ]
  • Wire Size (MMSQ) : 6 - 10
  • Wire Size (AWG) : 9 - 7
  • Wire Size Search (AWG) : 8, 7, 9
  • Wire Size Search (MMSQ) : 6, 8, 10

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 41 - 100 A (High Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 600

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity - 55W5077 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity
55W5077
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity 55W5077
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon RoHS Compliant: Yes

Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site Datasheet
Rect Pwr Contact, Socket, 10-7Awg, Crimp; Product Range Amp Te Connectivity - 92H6158 - Newark, An Avnet Company
Chicago, IL, United States
Rect Pwr Contact, Socket, 10-7Awg, Crimp; Product Range Amp Te Connectivity
92H6158
Rect Pwr Contact, Socket, 10-7Awg, Crimp; Product Range Amp Te Connectivity 92H6158
RECT PWR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:Maxi Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp RoHS Compliant: Yes

RECT PWR CONTACT, SOCKET, 10-7AWG, CRIMP; Product Range:Maxi Power Timer Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp RoHS Compliant: Yes

Supplier's Site
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity - 51X2274 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity
51X2274
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity 51X2274
Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon RoHS Compliant: Yes

Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 962932-1 55W5077 92H6158
Product Name Automotive Terminals Rectangular Power Contact, Maxi Power Timer Series, Tin Plated Contacts, Copper Nickel Silicon Rohs Compliant Amp Te Connectivity Rect Pwr Contact, Socket, 10-7Awg, Crimp; Product Range Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Length 1.48 inch (37.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Contacts - 1218820-1 - TE Connectivity
Specs
Type Contact
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 5.91 inch (150 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0020-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 0462-005-20309 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details