TE Connectivity RF Contacts 1218687-3

Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Brass Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote
Description
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Brass Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Contacts - 1218687-3 - TE Connectivity
Berwyn, PA, United States
RF Contacts
1218687-3
RF Contacts 1218687-3
Body Features Contact Removal Style : Rear Release/Rear Remove Shell Base Material : Brass Shell Plating Material : Gold Contact Features Contact Base Material : Brass Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Orientation : Straight Contact Size : Size 8 Contact Type : Pin Ferrule Material : Brass Ferrule Plating Material : Gold Identification Marking Contact Color Code : None Mechanical Attachment Contact Retention Type Within Housing : Press-Fit Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Package Product Type Features Compatible With RF Cable Type : RG 188, RG 316 Connector & Contact Terminates To : Wire & Cable RF Contact Style : Coax

Body Features


  • Contact Removal Style : Rear Release/Rear Remove
  • Shell Base Material : Brass
  • Shell Plating Material : Gold

Contact Features


  • Contact Base Material : Brass
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Orientation : Straight
  • Contact Size : Size 8
  • Contact Type : Pin
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold

Identification Marking


  • Contact Color Code : None

Mechanical Attachment


  • Contact Retention Type Within Housing : Press-Fit

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Compatible With RF Cable Type : RG 188, RG 316
  • Connector & Contact Terminates To : Wire & Cable
  • RF Contact Style : Coax
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 1218687-3
Product Name RF Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1452688-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0722 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1823032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details