TE Connectivity Automotive Terminals 962903-2

Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM  [.055 - .083 INCH ] Tab Length : 26.9 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM  [.055 - .083 INCH ] Tab Length : 26.9 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 962903-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
962903-2
Automotive Terminals 962903-2
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 4.8 MM  [.189 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 20 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.4 - 2 MM  [.055 - .083 INCH ] Tab Length : 26.9 MM  [1.05 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Industry Standards Agency/Standard : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 4.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 4.8 MM  [.189 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 20
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.4 - 2 MM  [.055 - .083 INCH ]
  • Tab Length : 26.9 MM  [1.05 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17

Industry Standards


  • Agency/Standard : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 962903-2
Product Name Automotive Terminals
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
OD / Width 0.0390 inch (0.9906 mm)
View Details
Automotive Terminals - 0460-244-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0622 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
2 suppliers
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0012 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details