TE Connectivity
Automotive Terminals
962854-1
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22, 23 Wire Size Search (MMSQ) : .2, .25, .3
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Description
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22, 23 Wire Size Search (MMSQ) : .2, .25, .3
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM [.098 INCH ] Terminal Type : Socket
Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 24 - 22 Wire Size Search (AWG) : 24, 22, 23 Wire Size Search (MMSQ) : .2, .25, .3
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 4000
Product Type Features Primary Locking Feature : Clean Body Sealable : No
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.5mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Pin Diameter : 2.5 MM [.098 INCH ]
- Terminal Type : Socket
Dimensions
- Wire Size (MMSQ) : .2 - .35
- Wire Size (AWG) : 24 - 22
- Wire Size Search (AWG) : 24, 22, 23
- Wire Size Search (MMSQ) : .2, .25, .3
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 4000
Product Type Features
- Primary Locking Feature : Clean Body
- Sealable : No
Termination Features
- Product Terminates To : Wire
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
962854-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data