TE Connectivity Antennas 956-313-201

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M , .14 M , .17 M  [.66 FT , .46 FT , .56 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : GNSS, SatCom, Cellular Wireless Application : Vehicular, SatCom, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1850 - 1990, 1920 - 2170, 868 - 870, 880 - 960, 1575 - 1614, 1600 - 1626.5, 1710 - 1880 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M , .14 M , .17 M  [.66 FT , .46 FT , .56 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : GNSS, SatCom, Cellular Wireless Application : Vehicular, SatCom, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1850 - 1990, 1920 - 2170, 868 - 870, 880 - 960, 1575 - 1614, 1600 - 1626.5, 1710 - 1880 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 956-313-201 - TE Connectivity
Berwyn, PA, United States
Antennas
956-313-201
Antennas 956-313-201
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .2 M , .14 M , .17 M  [.66 FT , .46 FT , .56 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2:1, < 1.8:1 Industry Standards Primary Application : GNSS, SatCom, Cellular Wireless Application : Vehicular, SatCom, Cellular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1850 - 1990, 1920 - 2170, 868 - 870, 880 - 960, 1575 - 1614, 1600 - 1626.5, 1710 - 1880 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .2 M , .14 M , .17 M  [.66 FT , .46 FT , .56 FT ]
  • Product Height : 70 MM  [2.75 INCH ]
  • Product Length : 125 MM  [4.92 INCH ]
  • Product Width : 81 MM  [3.19 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1, < 1.8:1

Industry Standards


  • Primary Application : GNSS, SatCom, Cellular
  • Wireless Application : Vehicular, SatCom, Cellular, GNSS

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear, RHCP

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas & EMEA, Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894, 1850 - 1990, 1920 - 2170, 868 - 870, 880 - 960, 1575 - 1614, 1600 - 1626.5, 1710 - 1880
  • Gain (Max) (DB) : 3, 2
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 956-313-201
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, SatCom, Cellular, GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Type Amp Te Connectivity - 28AC7271 - Newark, An Avnet Company
Specs
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
VSWR 3 :1
View Details
Antennas - 2321811-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM, LTE, WLAN, Wi-Fi, WiMAX, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 2700.0 MHz
View Details
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers