TE Connectivity Antennas 956-310-501

Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M , .14 M  [.66 FT , .56 FT , .46 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : GNSS, Cellular, SatCom Wireless Application : Vehicular, SatCom, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626, 824 - 2170, 1575 - 1610 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M , .14 M  [.66 FT , .56 FT , .46 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : GNSS, Cellular, SatCom Wireless Application : Vehicular, SatCom, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626, 824 - 2170, 1575 - 1610 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 956-310-501 - TE Connectivity
Berwyn, PA, United States
Antennas
956-310-501
Antennas 956-310-501
Body Features Product Weight : 200 G  [7.05 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : .17 M , .2 M , .14 M  [.66 FT , .56 FT , .46 FT ] Product Height : 70 MM  [2.75 INCH ] Product Length : 125 MM  [4.92 INCH ] Product Width : 81 MM  [3.19 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 2:1 Industry Standards Primary Application : GNSS, Cellular, SatCom Wireless Application : Vehicular, SatCom, GNSS, Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, EU, Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626, 824 - 2170, 1575 - 1610 Gain (Max) (DB) : 3, 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 200 G  [7.05 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : .17 M , .2 M , .14 M  [.66 FT , .56 FT , .46 FT ]
  • Product Height : 70 MM  [2.75 INCH ]
  • Product Length : 125 MM  [4.92 INCH ]
  • Product Width : 81 MM  [3.19 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1, < 2:1

Industry Standards


  • Primary Application : GNSS, Cellular, SatCom
  • Wireless Application : Vehicular, SatCom, GNSS, Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas & EMEA, EU, Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1616 - 1626, 824 - 2170, 1575 - 1610
  • Gain (Max) (DB) : 3, 2
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 956-310-501
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, SatCom, GNSS, Cellular
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2344657-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108943-1 - TE Connectivity
TE Connectivity
Specs
Applications 5G, LTE, Cellular
Pattern Type Directional
Polarization Linear
View Details
Antennas - 001-0010 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
4 suppliers