TE ConnectivityCable Transitions & Breakouts955999-000
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Adhesive Code : 86 Molded Part Shape Code : 462A Size Code : 422
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
TE Connectivity
Powell Electronics, Inc.
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Adhesive Code : 86 Molded Part Shape Code : 462A Size Code : 422
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 4
Dimensions Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 - 1.35 INCH ] Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM [.45 - .81 INCH ] Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Operation/Applicatio
n Mechanical Resistance : Fluids
Other Adhesive Code : 86 Molded Part Shape Code : 462A Size Code : 422
Product Type Features Molded Part Shape : Y Shape
Usage Conditions Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Body Features
Material Code : 51
Material Systems Code : 20
Primary Product Material : Modified Fluoro-Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Number of Branches : 4
Dimensions
Inside Diameter Range (Body) : 11.4 - 34.3 MM [.45 - 1.35 INCH ]
Inside Diameter Range (Leg 1) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Inside Diameter Range (Leg 2) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Inside Diameter Range (Leg 3) : 11.4 - 20.6 MM [.45 - .81 INCH ]
Operation/Application
Mechanical Resistance : Fluids
Other
Adhesive Code : 86
Molded Part Shape Code : 462A
Size Code : 422
Product Type Features
Molded Part Shape : Y Shape
Usage Conditions
Operating Temperature Range : -55 - 135 DEGC [-67 - 275 DEGF ]
Resistance Protection : Long-Term Fluid Immersion at High Temperatures