TE Connectivity Antennas 955-181-006

Description
Body Features Product Weight : 178 G  [6.27 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 72 MM  [2.84 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3:1, < 2:1 Industry Standards Primary Application : GNSS, Wi-Fi, Cellular Wireless Application : Cellular, Wi-Fi, Vehicular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME, SMA Signal Characteristics Frequency Band (MHZ) : 1575.42, 1850 - 1990, 1920 - 2170, 1710 - 1880, 1602. - 1614.94, 5755 - 5925, 880 - 960, 824 - 894, 5150 - 5725, 2305 - 2690, 2400 - 2484, 698 - 862 Gain (Max) (DB) : 2, 2.5 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 178 G  [6.27 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 72 MM  [2.84 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3:1, < 2:1 Industry Standards Primary Application : GNSS, Wi-Fi, Cellular Wireless Application : Cellular, Wi-Fi, Vehicular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME, SMA Signal Characteristics Frequency Band (MHZ) : 1575.42, 1850 - 1990, 1920 - 2170, 1710 - 1880, 1602. - 1614.94, 5755 - 5925, 880 - 960, 824 - 894, 5150 - 5725, 2305 - 2690, 2400 - 2484, 698 - 862 Gain (Max) (DB) : 2, 2.5 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 955-181-006 - TE Connectivity
Berwyn, PA, United States
Antennas
955-181-006
Antennas 955-181-006
Body Features Product Weight : 178 G  [6.27 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 5 M  [16.4 FT ] Product Diameter : 95 MM  [3.74 INCH ] Product Height : 72 MM  [2.84 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 3:1, < 2:1 Industry Standards Primary Application : GNSS, Wi-Fi, Cellular Wireless Application : Cellular, Wi-Fi, Vehicular, GNSS Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Linear, RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : EU, Americas & EMEA, Global Product Type Features Antenna Termination : FME, SMA Signal Characteristics Frequency Band (MHZ) : 1575.42, 1850 - 1990, 1920 - 2170, 1710 - 1880, 1602. - 1614.94, 5755 - 5925, 880 - 960, 824 - 894, 5150 - 5725, 2305 - 2690, 2400 - 2484, 698 - 862 Gain (Max) (DB) : 2, 2.5 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 178 G  [6.27 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : 5 M  [16.4 FT ]
  • Product Diameter : 95 MM  [3.74 INCH ]
  • Product Height : 72 MM  [2.84 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 3:1, < 2:1

Industry Standards


  • Primary Application : GNSS, Wi-Fi, Cellular
  • Wireless Application : Cellular, Wi-Fi, Vehicular, GNSS

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Linear, RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : EU, Americas & EMEA, Global

Product Type Features


  • Antenna Termination : FME, SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1575.42, 1850 - 1990, 1920 - 2170, 1710 - 1880, 1602. - 1614.94, 5755 - 5925, 880 - 960, 824 - 894, 5150 - 5725, 2305 - 2690, 2400 - 2484, 698 - 862
  • Gain (Max) (DB) : 2, 2.5
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 955-181-006
Product Name Antennas
Applications Modem or Wireless Network; Cellular, Wi-Fi, Vehicular, GNSS
Pattern Type Omni directional
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 5925.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513434-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; LTE, GSM 1800, GSM 900
Polarization Linear
Primary Frequency Range 880.0 to 1880.0 MHz
View Details
5 suppliers
Antennas - 2195846-8 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cat-M/NB-IoT, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2344655-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108783-1 - TE Connectivity
TE Connectivity
Specs
Applications NTN SatCom
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers