Body Features Product Weight : 270 G [9.52 OZ ]
Configuration Features Antenna Protocol : WLAN, GNSS, IRIDIUM Antenna Style : External Antenna Type : Enclosure Band Type : Quad Band Number of Ports : 3
Dimensions Cable Insulation Diameter (Max) : 3 MM [.118 INCH ] Cable Length : 200 MM , 140 MM , 170 MM [7.87 INCH , 6.69 INCH , 5.51 INCH ] Product Height : 21 MM [.827 INCH ] Product Length : 124 MM [4.88 INCH ] Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.8:1, < 1.6:1, < 2:1
Industry Standards Wireless Application : WLAN, GNSS, Satellite
Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : RHCP, Linear Region : EU, Americas & EMEA, Global
Operation/Applicatio
n Antenna Environment : Outdoor
Other Precision Level : Standard
Packaging Features Packaging Method : Bag & Box
Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Male
Signal Characteristics Frequency Band (MHZ) : 2400 - 2484, 1600 - 1626.5, 1575 - 1614 Gain (Max) (DB) : 3, 2
Usage Conditions Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz
Body Features
- Product Weight : 270 G [9.52 OZ ]
Configuration Features
- Antenna Protocol : WLAN, GNSS, IRIDIUM
- Antenna Style : External
- Antenna Type : Enclosure
- Band Type : Quad Band
- Number of Ports : 3
Dimensions
- Cable Insulation Diameter (Max) : 3 MM [.118 INCH ]
- Cable Length : 200 MM , 140 MM , 170 MM [7.87 INCH , 6.69 INCH , 5.51 INCH ]
- Product Height : 21 MM [.827 INCH ]
- Product Length : 124 MM [4.88 INCH ]
- Product Width : 80 MM [3.15 INCH ]
Electrical Characteristics
- Active Antenna : Yes
- Impedance (OHM) : 50
- VSWR (Max) : < 1.8:1, < 1.6:1, < 2:1
Industry Standards
- Wireless Application : WLAN, GNSS, Satellite
Mechanical Attachment
- Mounting Retention Type : Screw Mount
- Mounts To : Vehicle Rooftop
- Polarization : RHCP, Linear
- Region : EU, Americas & EMEA, Global
Operation/Application
- Antenna Environment : Outdoor
Other
- Precision Level : Standard
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
- Antenna Connection Type : SMA
- Antenna Connector Type : SMA Male
Signal Characteristics
- Frequency Band (MHZ) : 2400 - 2484, 1600 - 1626.5, 1575 - 1614
- Gain (Max) (DB) : 3, 2
Usage Conditions
- Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz