TE Connectivity Antennas 955-048-002

Description
Body Features Product Weight : 130 G  [4.58 OZ ] Configuration Features Antenna Protocol : IRIDIUM Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 200 MM  [7.88 INCH ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : RHCP Region : EU, Americas & EMEA, Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : TNC Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Usage Conditions Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz
Request a Quote
Description
Body Features Product Weight : 130 G  [4.58 OZ ] Configuration Features Antenna Protocol : IRIDIUM Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 200 MM  [7.88 INCH ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : RHCP Region : EU, Americas & EMEA, Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : TNC Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Usage Conditions Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 955-048-002 - TE Connectivity
Berwyn, PA, United States
Antennas
955-048-002
Antennas 955-048-002
Body Features Product Weight : 130 G  [4.58 OZ ] Configuration Features Antenna Protocol : IRIDIUM Antenna Style : External Antenna Type : Enclosure Band Type : Single Band Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 200 MM  [7.88 INCH ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 63 MM  [2.48 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Wireless Application : Satellite Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Vehicle Rooftop Polarization : RHCP Region : EU, Americas & EMEA, Global Operation/Applicatio n Antenna Environment : Outdoor Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : TNC Antenna Connector Type : TNC Male Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Usage Conditions Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz

Body Features


  • Product Weight : 130 G  [4.58 OZ ]

Configuration Features


  • Antenna Protocol : IRIDIUM
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Single Band
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : 200 MM  [7.88 INCH ]
  • Product Height : 18 MM  [.71 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 63 MM  [2.48 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Wireless Application : Satellite

Mechanical Attachment


  • Mounting Retention Type : Screw Mount
  • Mounts To : Vehicle Rooftop
  • Polarization : RHCP
  • Region : EU, Americas & EMEA, Global

Operation/Application


  • Antenna Environment : Outdoor

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : TNC
  • Antenna Connector Type : TNC Male

Signal Characteristics


  • Frequency Band (MHZ) : 1616 - 1626.5
  • Gain (Max) (DB) : 3

Usage Conditions


  • Application by Region : IRIDIUM - Global - 1616 - 1626.5 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 955-048-002
Product Name Antennas
Applications Satellite Communications; Modem or Wireless Network; Satellite
Polarization Right Hand Circular
Primary Frequency Range 1616.0 to 1626.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118309-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2118907-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344657-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108912-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers