TE Connectivity Antennas 955-047-005

Description
Body Features Product Weight : 150 G  [5.3 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : SatCom Wireless Application : Vehicular, SatCom Mechanical Attachment Mounting Type : Magnet Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 150 G  [5.3 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : SatCom Wireless Application : Vehicular, SatCom Mechanical Attachment Mounting Type : Magnet Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 955-047-005 - TE Connectivity
Berwyn, PA, United States
Antennas
955-047-005
Antennas 955-047-005
Body Features Product Weight : 150 G  [5.3 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Dome/Puck Band Type : Single Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ] Cable Length : 2.5 M  [8.2 FT ] Product Height : 18 MM  [.71 INCH ] Product Length : 63 MM  [2.482 INCH ] Product Width : 63 MM  [2.482 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.8:1 Industry Standards Primary Application : SatCom Wireless Application : Vehicular, SatCom Mechanical Attachment Mounting Type : Magnet Polarization : RHCP Operation/Applicatio n Antenna Environment : Outdoor Directionality : Directional Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Americas & EMEA, Global, EU Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 1616 - 1626.5 Gain (Max) (DB) : 3 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 150 G  [5.3 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Dome/Puck
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Insulation Diameter (Max) : 3 MM  [.118 INCH ]
  • Cable Length : 2.5 M  [8.2 FT ]
  • Product Height : 18 MM  [.71 INCH ]
  • Product Length : 63 MM  [2.482 INCH ]
  • Product Width : 63 MM  [2.482 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.8:1

Industry Standards


  • Primary Application : SatCom
  • Wireless Application : Vehicular, SatCom

Mechanical Attachment


  • Mounting Type : Magnet
  • Polarization : RHCP

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Directional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Americas & EMEA, Global, EU

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 1616 - 1626.5
  • Gain (Max) (DB) : 3
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 955-047-005
Product Name Antennas
Applications Modem or Wireless Network; Vehicular, SatCom
Pattern Type Directional
Polarization Right Hand Circular
Primary Frequency Range 1616.0 to 1626.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 001-0012 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5850.0 MHz
View Details
4 suppliers
Antennas - 2108852-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Antennas - 2118909-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers