TE Connectivity Hook Up Wire 9548913001

Description
Body Features Conductor Material : Silver-Plated Copper Jacket Color : White Weight (KGKM) : 6.25 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .95 - .98 MM  [.037 - .385 INCH ] Overall Outside Diameter : 1.22 MM  [.05 INCH ] Wire Diameter : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 32.3 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Conductor Material : Silver-Plated Copper Jacket Color : White Weight (KGKM) : 6.25 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .95 - .98 MM  [.037 - .385 INCH ] Overall Outside Diameter : 1.22 MM  [.05 INCH ] Wire Diameter : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 32.3 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 9548913001 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
9548913001
Hook Up Wire 9548913001
Body Features Conductor Material : Silver-Plated Copper Jacket Color : White Weight (KGKM) : 6.25 Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 19 Dimensions Conductor Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .95 - .98 MM  [.037 - .385 INCH ] Overall Outside Diameter : 1.22 MM  [.05 INCH ] Wire Diameter : 1.22 MM  [.05 INCH ] Wire Size (MMSQ) : .52 Wire Size (AWG) : 20 Electrical Characteristics Resistance (Max) : 32.3 ω/1000m @ 20°C Voltage Rating (V) : 600 Other Wire Source : United Kingdom Product Type Features Cable Style : Primary Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Wire Usage Conditions Cable Type : Spec 55/ Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Conductor Material : Silver-Plated Copper
  • Jacket Color : White
  • Weight (KGKM) : 6.25
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter : .97 MM  [.038 INCH ]
  • Conductor Diameter Range : .95 - .98 MM  [.037 - .385 INCH ]
  • Overall Outside Diameter : 1.22 MM  [.05 INCH ]
  • Wire Diameter : 1.22 MM  [.05 INCH ]
  • Wire Size (MMSQ) : .52
  • Wire Size (AWG) : 20

Electrical Characteristics


  • Resistance (Max) : 32.3 Ω/1000m @ 20°C
  • Voltage Rating (V) : 600

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Primary
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Wire

Usage Conditions


  • Cable Type : Spec 55/
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 9548913001
Product Name Hook Up Wire
Rated Voltage 600 volts
Nominal Diameter 0.0500 inch (1.27 mm)
Wire Weight 0.0093 lbs/ft (0.0138 g/mm)
Rated Temperature -65 to 200 C (-85 to 392 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 2441481 - RS Components, Ltd.
Specs
Nominal Diameter 0.0819 inch (2.08 mm)
International 1.5 mm² (0.0023 in²)
Stranding Type 0.23 mm
View Details
Hook Up Wire - 1742513003 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -55 to 200 C (-67 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0426183001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
North American 20 AWG
View Details
Hook Up Wire - 024471-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers