Win Source Part Number: 1041756-953820-1
Category: Connectors, Interconnects>Rectan
Series: HE13/HE14
Number of Positions: 4
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Standard Package: 3,500
Insulation Material: Thermoplastic, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 8.00µin (0.203µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 98.4µin (2.50µm)
Insulation Color: Natural
Mounting Type: Surface Mount, Right Angle
Shrouding: Shrouded - 2 Wall
Insulation Height: 0.200" (5.08mm)
Contact Shape: Square
Temperature Range - Operating: -65°C ~ 125°C
Contact Length - Mating: 0.266" (6.75mm)
Alternative Parts (Cross-Reference): 15-91-2045; 953820-2; 15-91-3044; 15-91-2055; 1565994-4; 1-1565994-4;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Base Product Number: 953820
HEADER HE13 SMT 4 P TAPE PACKAGING
| Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 1041756-953820-1 | 953820-1 |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | Headers & Wire Housings |
| Product Type | IC Headers | IC Headers |