TE Connectivity Antennas 951-018-113

Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Cellular, 5G, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, DECT EU, EU Cellular, Global Cellular 2G/3G, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 5150 - 5875, 1563 - 1587, 1850 - 1990, 1920 - 2170, 824 - 894, 2400 - 2484, 5755 - 5925, 2412 - 2484, 4400 - 5000, 3300 - 3800, 2305 - 2690, 880 - 960, 698 - 862, 3800 - 4200 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Cellular, 5G, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, DECT EU, EU Cellular, Global Cellular 2G/3G, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 5150 - 5875, 1563 - 1587, 1850 - 1990, 1920 - 2170, 824 - 894, 2400 - 2484, 5755 - 5925, 2412 - 2484, 4400 - 5000, 3300 - 3800, 2305 - 2690, 880 - 960, 698 - 862, 3800 - 4200 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-018-113 - TE Connectivity
Berwyn, PA, United States
Antennas
951-018-113
Antennas 951-018-113
Body Features Product Weight : 300 G  [10.58 OZ ] Configuration Features Antenna Style : Enclosure Antenna Type : Shark Fin Band Type : Multi Band Mounting Location : External Port Configuration : Multiple Ports Dimensions Cable Length : 5 M  [16.4 FT ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Antenna Operation : Active Impedance (OHM) : 50 Industry Standards Primary Application : GNSS, Cellular Wireless Application : GNSS, Cellular, 5G, Vehicular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 5G 3300-5000, DECT EU, EU Cellular, Global Cellular 2G/3G, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Termination : Fakra Signal Characteristics Frequency Band (MHZ) : 1710 - 1880, 5150 - 5875, 1563 - 1587, 1850 - 1990, 1920 - 2170, 824 - 894, 2400 - 2484, 5755 - 5925, 2412 - 2484, 4400 - 5000, 3300 - 3800, 2305 - 2690, 880 - 960, 698 - 862, 3800 - 4200 Nominal Frequency Range : 698 - 6000 Peak Gain (DBI) : 3 < 6

Body Features


  • Product Weight : 300 G  [10.58 OZ ]

Configuration Features


  • Antenna Style : Enclosure
  • Antenna Type : Shark Fin
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : 5 M  [16.4 FT ]
  • Product Height : 84 MM  [3.31 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Antenna Operation : Active
  • Impedance (OHM) : 50

Industry Standards


  • Primary Application : GNSS, Cellular
  • Wireless Application : GNSS, Cellular, 5G, Vehicular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 5G 3300-5000, DECT EU, EU Cellular, Global Cellular 2G/3G, Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Termination : Fakra

Signal Characteristics


  • Frequency Band (MHZ) : 1710 - 1880, 5150 - 5875, 1563 - 1587, 1850 - 1990, 1920 - 2170, 824 - 894, 2400 - 2484, 5755 - 5925, 2412 - 2484, 4400 - 5000, 3300 - 3800, 2305 - 2690, 880 - 960, 698 - 862, 3800 - 4200
  • Nominal Frequency Range : 698 - 6000
  • Peak Gain (DBI) : 3 < 6
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-018-113
Product Name Antennas
Applications Modem or Wireless Network; GNSS, Cellular, 5G, Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-8 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2108517-2 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
6 suppliers
Antennas - 2108858-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, Wi-Fi, ZigBee
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
2 suppliers
Antennas - 2108855-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
3 suppliers