TE Connectivity Antennas 951-018-101

Description
Body Features Product Weight : 320 G  [11.29 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, Wideband Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 200 MM  [7.87 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2.5:1 Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 2305 - 2690, 698 - 862, 1710 - 1880, 3800 - 4200, 824 - 894, 4400 - 5000, 880 - 960, 3300 - 3800, 1920 - 2170, 1850 - 1990 Gain (Max) (DB) : 5.5, 27 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE - Global - 1920 - 2170 MHz, GNSS - Global - L1 - 1575.4, LTE All Band - 2300 - 2700 MHz, LTE All Band - 698 - 960 MHz
Request a Quote
Description
Body Features Product Weight : 320 G  [11.29 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, Wideband Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 200 MM  [7.87 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2.5:1 Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 2305 - 2690, 698 - 862, 1710 - 1880, 3800 - 4200, 824 - 894, 4400 - 5000, 880 - 960, 3300 - 3800, 1920 - 2170, 1850 - 1990 Gain (Max) (DB) : 5.5, 27 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE - Global - 1920 - 2170 MHz, GNSS - Global - L1 - 1575.4, LTE All Band - 2300 - 2700 MHz, LTE All Band - 698 - 960 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-018-101 - TE Connectivity
Berwyn, PA, United States
Antennas
951-018-101
Antennas 951-018-101
Body Features Product Weight : 320 G  [11.29 OZ ] Configuration Features Antenna Protocol : GNSS, LTE Antenna Style : External Antenna Type : Enclosure Band Type : LTE Band, Wideband Number of Ports : 3 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 200 MM  [7.87 INCH ] Product Height : 84 MM  [3.31 INCH ] Product Length : 124 MM  [4.88 INCH ] Product Width : 80 MM  [3.15 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 1.5, < 2.5:1 Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA, L1/GPS Glonass Galileo Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMA Signal Characteristics Frequency Band (MHZ) : 2305 - 2690, 698 - 862, 1710 - 1880, 3800 - 4200, 824 - 894, 4400 - 5000, 880 - 960, 3300 - 3800, 1920 - 2170, 1850 - 1990 Gain (Max) (DB) : 5.5, 27 Usage Conditions Application by Region : 5G - 3300 - 5000 MHz, LTE - Global - 1920 - 2170 MHz, GNSS - Global - L1 - 1575.4, LTE All Band - 2300 - 2700 MHz, LTE All Band - 698 - 960 MHz

Body Features


  • Product Weight : 320 G  [11.29 OZ ]

Configuration Features


  • Antenna Protocol : GNSS, LTE
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : LTE Band, Wideband
  • Number of Ports : 3

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 200 MM  [7.87 INCH ]
  • Product Height : 84 MM  [3.31 INCH ]
  • Product Length : 124 MM  [4.88 INCH ]
  • Product Width : 80 MM  [3.15 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.5, < 2.5:1

Mechanical Attachment


  • Mounting Retention Type : Screw Mount
  • Mounts To : Conductive Surface, External Antenna, Vehicle Rooftop
  • Polarization : Vertical Linear, RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : 5G 3300-5000, LTE, UMTS, US Dual, EU Triband & WCDMA, L1/GPS Glonass Galileo

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2305 - 2690, 698 - 862, 1710 - 1880, 3800 - 4200, 824 - 894, 4400 - 5000, 880 - 960, 3300 - 3800, 1920 - 2170, 1850 - 1990
  • Gain (Max) (DB) : 5.5, 27

Usage Conditions


  • Application by Region : 5G - 3300 - 5000 MHz, LTE - Global - 1920 - 2170 MHz, GNSS - Global - L1 - 1575.4, LTE All Band - 2300 - 2700 MHz, LTE All Band - 698 - 960 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-018-101
Product Name Antennas
Polarization Vertical; Right Hand Circular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2108858-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2332157-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; LTE, GPS, WLAN, GSM, GNSS, Cellular, Wi-Fi
Polarization Right Hand Circular
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
6 suppliers
Antennas - 2108921-7 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Cellular, 5G
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers