TE Connectivity Antennas 951-014-101

Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM , 2.5 MM  [.11 INCH , .1 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : TETRA, GPS Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : External Antenna, Vehicle Rooftop, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMB, FME Signal Characteristics Frequency Band (MHZ) : 380 - 470 Gain (Max) (DB) : 2, 5.1, 27 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, TETRA: 380 - 470 MHz
Request a Quote
Description
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM , 2.5 MM  [.11 INCH , .1 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : TETRA, GPS Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : External Antenna, Vehicle Rooftop, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMB, FME Signal Characteristics Frequency Band (MHZ) : 380 - 470 Gain (Max) (DB) : 2, 5.1, 27 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, TETRA: 380 - 470 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-014-101 - TE Connectivity
Berwyn, PA, United States
Antennas
951-014-101
Antennas 951-014-101
Body Features Product Weight : 180 G  [6.34932 OZ ] Configuration Features Antenna Protocol : GPS, TETRA Antenna Style : External Antenna Type : Enclosure Band Type : Wideband Number of Ports : 2 Dimensions Cable Insulation Diameter (Max) : 2.8 MM , 2.5 MM  [.11 INCH , .1 INCH ] Cable Length : 150 MM  [5.91 INCH ] Product Height : 40 MM  [1.57 INCH ] Product Length : 95 MM  [3.74 INCH ] Product Width : 57 MM  [2.24 INCH ] Electrical Characteristics Active Antenna : Yes Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 1.5 Industry Standards Wireless Application : TETRA, GPS Mechanical Attachment Mounting Retention Type : Screw Mount Mounts To : External Antenna, Vehicle Rooftop, Conductive Surface Polarization : Vertical Linear, RHCP Region : Global Operation/Applicatio n Wireless Standard : GPS, TETRA: 380 - 470 MHz Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Type Features Antenna Connection Type : Cable Assembly Antenna Connector Type : SMB, FME Signal Characteristics Frequency Band (MHZ) : 380 - 470 Gain (Max) (DB) : 2, 5.1, 27 Usage Conditions Application by Region : GPS - Global - 1565 - 1585 MHz, TETRA: 380 - 470 MHz

Body Features


  • Product Weight : 180 G  [6.34932 OZ ]

Configuration Features


  • Antenna Protocol : GPS, TETRA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Band Type : Wideband
  • Number of Ports : 2

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM , 2.5 MM  [.11 INCH , .1 INCH ]
  • Cable Length : 150 MM  [5.91 INCH ]
  • Product Height : 40 MM  [1.57 INCH ]
  • Product Length : 95 MM  [3.74 INCH ]
  • Product Width : 57 MM  [2.24 INCH ]

Electrical Characteristics


  • Active Antenna : Yes
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 1.5

Industry Standards


  • Wireless Application : TETRA, GPS

Mechanical Attachment


  • Mounting Retention Type : Screw Mount
  • Mounts To : External Antenna, Vehicle Rooftop, Conductive Surface
  • Polarization : Vertical Linear, RHCP
  • Region : Global

Operation/Application


  • Wireless Standard : GPS, TETRA: 380 - 470 MHz

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Type Features


  • Antenna Connection Type : Cable Assembly
  • Antenna Connector Type : SMB, FME

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 470
  • Gain (Max) (DB) : 2, 5.1, 27

Usage Conditions


  • Application by Region : GPS - Global - 1565 - 1585 MHz, TETRA: 380 - 470 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-014-101
Product Name Antennas
Applications Modem or Wireless Network; GPS; TETRA, GPS
Polarization Vertical; Right Hand Circular
Primary Frequency Range 380.0 to 470.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118909-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2108923-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195762-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers