TE Connectivity Antennas 951-012-001

Description
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Global Cellular 2G/3G Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 1710 - 1880 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Global Cellular 2G/3G Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 1710 - 1880 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 951-012-001 - TE Connectivity
Berwyn, PA, United States
Antennas
951-012-001
Antennas 951-012-001
Body Features Product Weight : 7 G  [.25 OZ ] Configuration Features Antenna Style : Stubby Antenna Type : Baton/Stick Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Product Diameter : 10.4 MM  [.41 INCH ] Product Length : 50 MM  [1.97 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Primary Application : Cellular Wireless Application : Cellular Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Wireless Standard : Global Cellular 2G/3G Other Precision Level : Standard Packaging Features Packaging Method : Bag/Carton Product Availability Applicable Region : Global Product Type Features Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 1710 - 1880 Gain (Max) (DB) : 2 Nominal Frequency Range : 698 - 2700 Peak Gain (DBI) : 0 < 3

Body Features


  • Product Weight : 7 G  [.25 OZ ]

Configuration Features


  • Antenna Style : Stubby
  • Antenna Type : Baton/Stick
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Diameter : 10.4 MM  [.41 INCH ]
  • Product Length : 50 MM  [1.97 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Primary Application : Cellular
  • Wireless Application : Cellular

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Wireless Standard : Global Cellular 2G/3G

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag/Carton

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 1710 - 1880
  • Gain (Max) (DB) : 2
  • Nominal Frequency Range : 698 - 2700
  • Peak Gain (DBI) : 0 < 3
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 951-012-001
Product Name Antennas
Applications Modem or Wireless Network; Cellular
Pattern Type Omni directional
Polarization Vertical
Primary Frequency Range 824.0 to 2170.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2367286-6 - TE Connectivity
Specs
Applications Cellular, ISM, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
RF Antennas - A99131-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WiMax™, WLAN, Zigbee™
Primary Frequency Range 2500.0 to 5400.0 MHz
Gain 0.0 to 3 dB
View Details
2 suppliers
Antennas - 2118016-1 - TE Connectivity
TE Connectivity
Specs
Applications Bluetooth, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2118899-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers