Body Features Conductor Material : Tin-Plated Copper Wire & Cable Insulation Material : Halogen-Free Polymer Wire Color (Base) : Red
Configuration Features Number of Conductors : 1 Number of Strands : 19
Dimensions Cable Insulation Thickness : .2 MM [.008 INCH ] Conductor Diameter Range : .7 - .8 MM [.027 - .031 INCH ] Outside Cable Diameter : 1.32 MM [.052 INCH ] Strand Size (AWG) : 19 Wire Size (MMSQ) : .4 Wire Size (AWG) : 22
Electrical Characteristics Operating Voltage (V) : 1300, 750
Other Product Source : UK
Product Type Features Cable Style : Primary
Usage Conditions Cable Type : Spec 100G Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Conductor Material : Tin-Plated Copper
- Wire & Cable Insulation Material : Halogen-Free Polymer
- Wire Color (Base) : Red
Configuration Features
- Number of Conductors : 1
- Number of Strands : 19
Dimensions
- Cable Insulation Thickness : .2 MM [.008 INCH ]
- Conductor Diameter Range : .7 - .8 MM [.027 - .031 INCH ]
- Outside Cable Diameter : 1.32 MM [.052 INCH ]
- Strand Size (AWG) : 19
- Wire Size (MMSQ) : .4
- Wire Size (AWG) : 22
Electrical Characteristics
- Operating Voltage (V) : 1300, 750
Other
Product Type Features
Usage Conditions
- Cable Type : Spec 100G
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]