TE Connectivity Hook Up Wire 129721-000

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 129721-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
129721-000
Hook Up Wire 129721-000
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color (Base) : Red Dimensions Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (V) : 600 Usage Conditions Cable Type : MIL-DTL-81044 Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color (Base) : Red

Dimensions


  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (V) : 600

Usage Conditions


  • Cable Type : MIL-DTL-81044
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
44 Wire

44 Wire

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Hookup Wires Hookup Wires
Product Number 129721-000 129721-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 169809-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 135 C (-85 to 275 F)
Wire Conductor Tin-Coated Copper
View Details
Hook Up Wire - 103583-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Nickel-Plated Copper
View Details
Hook Up Wire - 108917-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
Hook Up Wire - 0666033001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details