TE Connectivity Power Cable Heat Shrink Tubing 944818-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - 944818-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
944818-000
Power Cable Heat Shrink Tubing 944818-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 3:1 Dimensions Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ] Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ] Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ] Product Length : 600 MM  [23.622 INCH ] Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ] Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247 Product Availability Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa Product Type Features Adhesive Coating : With Wall Type : Single Wall Usage Conditions Flammability Performance : Non-Flame-Retardant Resistance Properties : Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 3:1

Dimensions


  • Compatible Cable Diameter (Max) : 104 MM  [4.094 INCH ]
  • Compatible Cable Diameter (Min) : 37 MM  [1.456 INCH ]
  • Expanded Inside Diameter (Min) : 115 MM  [4.528 INCH ]
  • Product Length : 600 MM  [23.622 INCH ]
  • Recovered Inside Diameter (Max) : 34 MM  [1.339 INCH ]
  • Recovered Wall Thickness (Max) : 3.1 MM  [.122 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : HD631.2, IEC 60684-3-214, IEC 60684-3-246, IEC 60684-3-247

Product Availability


  • Product Availability : Americas, Australia, New Zealand & Pacific Islands, Asia, Europe, Middle East & Africa

Product Type Features


  • Adhesive Coating : With
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Non-Flame-Retardant
  • Resistance Properties : Low Temperature Resistant, UV Resistant, High Temperature Resistant, Liquid & Oil Resistance, Damage Resistance, Flame-Retardant Resistance, Mechanical Impact Resistance
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 944818-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 059275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 061868-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 015563-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 049285-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details