TE Connectivity Multicore Cable 9385673001

Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red, White, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Quad Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red, White, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Quad Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -65 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 9385673001 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
9385673001
Multicore Cable 9385673001
Body Features Cable Color : White Conductor Material : Tin-Coated Copper Shield Diameter : 2.74 MM  [.108 INCH ] Shield Material : Tin-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Red, White, Yellow, Blue Wire Color (Stripe) : White Configuration Features Conductor Configuration : Twisted Quad Number of Conductors : 4 Number of Strands : 19 Dimensions Conductor Diameter Range : .64 MM  [.025 INCH ] Outside Cable Diameter : 3.12 MM  [.123 INCH ] Strand Size (AWG) : 36 Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Operation/Applicatio n Shielded : Yes Other Wire Source : United Kingdom Product Type Features Cable Style : Twisted Quad Product Classification : Cable - High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -65 - 150

Body Features


  • Cable Color : White
  • Conductor Material : Tin-Coated Copper
  • Shield Diameter : 2.74 MM  [.108 INCH ]
  • Shield Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Red, White, Yellow, Blue
  • Wire Color (Stripe) : White

Configuration Features


  • Conductor Configuration : Twisted Quad
  • Number of Conductors : 4
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .64 MM  [.025 INCH ]
  • Outside Cable Diameter : 3.12 MM  [.123 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Operation/Application


  • Shielded : Yes

Other


  • Wire Source : United Kingdom

Product Type Features


  • Cable Style : Twisted Quad
  • Product Classification : Cable - High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range (DEGC) : -65 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 9385673001
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
Cable Shielding Tin-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 008987-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 062149-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 155145-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Multiple Conductor Cables - 484-100G0121-0.60-0/9-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details