TE Connectivity PCB Headers & Receptacles 936524-2

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3, 15 Contact Mating Area Plating Material : Tin Contact Size : .63mm, 1.5mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .023 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH , .024 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM , 13.94 MM , 3 MM , 5.2 MM  [.204 INCH , .548 INCH , .137 INCH , .098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3, 15 Contact Mating Area Plating Material : Tin Contact Size : .63mm, 1.5mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .023 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH , .024 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM , 13.94 MM , 3 MM , 5.2 MM  [.204 INCH , .548 INCH , .137 INCH , .098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 936524-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
936524-2
PCB Headers & Receptacles 936524-2
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 154 Number of Rows : 4 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 3, 15 Contact Mating Area Plating Material : Tin Contact Size : .63mm, 1.5mm, 2.8mm Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .023 INCH , .031 INCH ] Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH , .024 INCH ] Housing Features Centerline (Pitch) : 2.5 MM , 3.5 MM , 13.94 MM , 3 MM , 5.2 MM  [.204 INCH , .548 INCH , .137 INCH , .098 INCH , .118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Quantity : 6 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 154
  • Number of Rows : 4
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 3, 15
  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm, 1.5mm, 2.8mm
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM , .63 MM  [.024 INCH , .023 INCH , .031 INCH ]
  • Mating Tab Width : .63 MM , 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH , .024 INCH ]

Housing Features


  • Centerline (Pitch) : 2.5 MM , 3.5 MM , 13.94 MM , 3 MM , 5.2 MM  [.204 INCH , .548 INCH , .137 INCH , .098 INCH , .118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Quantity : 6
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 936524-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 3 to 15 amps
Operating Temperature -40 to 130 C (-40 to 266 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102192-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 102978-2 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102541-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers