TE Connectivity Rectangular Connector Housings 936233-1

Description
8 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet
Description
8 Rectangular Connectors - Housings Plug Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 936233-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
936233-1-ND
Rectangular Connector Housings 936233-1-ND
8 Rectangular Connectors - Housings Plug Natural

8 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1365497-936233-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1365497-936233-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1365497-936233-1
Win Source Part Number: 1365497-936233-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 80°C Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Bulk Product Status: Active Base Product Number: 936233 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.69.8000 REACH Status: REACH Unaffected ECCN: EAR99 Contact Termination: Crimp Color: Natural Connector Type: Plug Contact Type: Female Socket Number of Positions: 8 Number of Rows: 2 Fastening Type: Latch Lock Note: Contacts Not Included

Win Source Part Number: 1365497-936233-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 80°C
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Bulk
Product Status: Active
Base Product Number: 936233
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.69.8000
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Termination: Crimp
Color: Natural
Connector Type: Plug
Contact Type: Female Socket
Number of Positions: 8
Number of Rows: 2
Fastening Type: Latch Lock
Note: Contacts Not Included

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-936233-1
Electronic Connector 2026-936233-1
8 Pos Rectangular Wire Housing, Crimp, PBT, Blue, -40C to 80C Product overview: 936233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936233-1 can be used for catalog matching and distributor lookup.

8 Pos Rectangular Wire Housing, Crimp, PBT, Blue, -40C to 80C Product overview: 936233-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936233-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
936233-1
Connectors >> Rectangular Connectors Housings 936233-1
4mm 1x4P 4 1 不带 P=4mm Rectangular Connectors Housings ROHS

4mm 1x4P 4 1 不带 P=4mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet
090Iii 8P Plug Assy Te Connectivity - 23R7541 - Newark, An Avnet Company
Chicago, IL, United States
090Iii 8P Plug Assy Te Connectivity
23R7541
090Iii 8P Plug Assy Te Connectivity 23R7541
090III 8P PLUG ASSY

090III 8P PLUG ASSY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 936233-1-ND 1365497-936233-1 2026-936233-1 936233-1 23R7541
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Electronic Connector Connectors >> Rectangular Connectors Housings 090Iii 8P Plug Assy Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details