TE Connectivity Rectangular Connectors - 936227-1 936227-1

Description
Manufacturer: TE Connectivity Win Source Part Number: 850648-936227-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Bulk Family Name: 936227 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -936227-1-SI, 2266-936227-1, -936227-1-CSI
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 850648-936227-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Bulk Family Name: 936227 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -936227-1-SI, 2266-936227-1, -936227-1-CSI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 936227-1 - 850648-936227-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 936227-1
850648-936227-1
Rectangular Connectors - 936227-1 850648-936227-1
Manufacturer: TE Connectivity Win Source Part Number: 850648-936227-1 Series: Multi-Lock Features: Rectangular Connectors - Housings Package: Bulk Family Name: 936227 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 700 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: -936227-1-SI, 2266-936227-1, -936227-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 850648-936227-1
Series: Multi-Lock
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 936227
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 700
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -936227-1-SI, 2266-936227-1, -936227-1-CSI

Buy Now Datasheet
Rectangular Connector Housings - 936227-1-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
936227-1-ND
Rectangular Connector Housings 936227-1-ND
4 Rectangular Connectors - Housings Plug Natural

4 Rectangular Connectors - Housings Plug Natural

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
2026-936227-1
Electronic Connector 2026-936227-1
4 Pos Crimp Wire Housing, Female, ST, PBT, -40 to 80C Product overview: 936227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936227-1 can be used for catalog matching and distributor lookup.

4 Pos Crimp Wire Housing, Female, ST, PBT, -40 to 80C Product overview: 936227-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, AC Power Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2026-936227-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
090Iii 4P Plug Assy Amp - Te Connectivity - 77AC2269 - Newark, An Avnet Company
Chicago, IL, United States
090Iii 4P Plug Assy Amp - Te Connectivity
77AC2269
090Iii 4P Plug Assy Amp - Te Connectivity 77AC2269
090III 4P PLUG ASSY

090III 4P PLUG ASSY

Supplier's Site
Te Connectivity - 23R7539 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity
23R7539
Te Connectivity 23R7539
Te Connectivity

Te Connectivity

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 850648-936227-1 936227-1-ND 2026-936227-1 77AC2269
Product Name Rectangular Connectors - 936227-1 Rectangular Connector Housings Electronic Connector 090Iii 4P Plug Assy Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 Finger Proof Housings Blue - 1327G8FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers