Connectors
14 Pos 2.54mm Pitch Wire Housing, Crimp, Female, PBT, Black Product overview: 936126-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-936126-1 can be used for catalog matching and distributor lookup.
"14 Rectangular Connectors - Housings Plug Black 0.100"" (2.54mm)"
Win Source Part Number: 1041661-936126-1
Category: Connectors, Interconnects>Rectan
Series: Micro Quadlok
Number of Positions: 14
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.134" (3.40mm)
Fastening Type: Latch Holder
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 200
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-1571552-3; 1-215915-4; 1-215919-4; 30700-1147; 34729-0160; 22-55-2121;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: A142550,-936126-1-LS
Base Product Number: 936126
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 936126-1 | 340-936126-1 | A142550-ND | 1041661-936126-1 | 90AJ0818 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | 14Pos Mqs Tab Amp - Te Connectivity | |
| Gender | Female / Jack |