UN-SEALED CONNECTOR
Connectors
4 Pos 2.54mm Crimp Wire Housing, PBT, Black, ST Cable Mount Product overview: 936121-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-936121-1 can be used for catalog matching and distributor lookup.
"4 Rectangular Connectors - Housings Receptacle Black 0.100"" (2.54mm)"
Win Source Part Number: 983196-936121-1
Category: Connectors, Interconnects>Rectan
Series: Micro Quadlok
Number of Positions: 4
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Package: Tray
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 400
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: TE Connectivity AMP Connectors
Other Names: -936121-1-LSI,936121
Base Product Number: 936121
2.54mm 1x4P 4 1 不带 P=2.54mm Rectangular Connectors Housings ROHS
| Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 936121-1 | 340-936121-1 | A141434-ND | 983196-936121-1 | 936121-1 |
| Product Name | Electronic Connector | Rectangular Connector Housings | Connectors, Interconnects - Rectangular Connectors - Housings | Connectors >> Rectangular Connectors Housings | |
| Termination | Crimp | Crimp |