TE Connectivity High Speed Digital & Data Cable 930360-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000018 PFM  [18 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000018 PFM  [18 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 930360-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
930360-000
High Speed Digital & Data Cable 930360-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Shield Material : Copper Shield Plating Material : Silver Shield Type : Double Dimensions Cable Dielectric Diameter : .97 MM  [.038 INCH ] Conductor Diameter Range : .58 MM  [.023 INCH ] Outside Cable Diameter : 3 MM  [.118 INCH ] Wire Size (MMSQ) : .2582 Wire Size (AWG) : 24 Electrical Characteristics Capacitance : .000018 PFM  [18 PFF ] Impedance (OHM) : 77 Other Dielectric Material : Rayfoam H Product Type Features Cable Style : Twisted Pair Signal Characteristics Velocity of Propagation (PCT) : 78 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Shield Material : Copper
  • Shield Plating Material : Silver
  • Shield Type : Double

Dimensions


  • Cable Dielectric Diameter : .97 MM  [.038 INCH ]
  • Conductor Diameter Range : .58 MM  [.023 INCH ]
  • Outside Cable Diameter : 3 MM  [.118 INCH ]
  • Wire Size (MMSQ) : .2582
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Capacitance : .000018 PFM  [18 PFF ]
  • Impedance (OHM) : 77

Other


  • Dielectric Material : Rayfoam H

Product Type Features


  • Cable Style : Twisted Pair

Signal Characteristics


  • Velocity of Propagation (PCT) : 78

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 930360-000
Product Name High Speed Digital & Data Cable
Standards / Certifications Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 1337815-2 - TE Connectivity
Specs
Application RF
Product Type SMB Plug
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
High Speed Digital & Data Cable - 761349-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
High Speed Digital & Data Cable - 420041-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-2 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 16.4 ft (50 dm)
View Details
4 suppliers