TE Connectivity Terminal Blk/Strip Wiring Dev 930

Description
FIREWIRE IEEE-1394 CONN, FEMALE 1POS THD; CONNECTOR TYPE:FIREWIRE IEEE-1394; SERIES:-; GENDER:RECEPTACLE; NO. OF CONTACTS:1; CONTACT TERMINATION:THROU. FREE 2 YEAR RADWELL WARRANTY
Description
FIREWIRE IEEE-1394 CONN, FEMALE 1POS THD; CONNECTOR TYPE:FIREWIRE IEEE-1394; SERIES:-; GENDER:RECEPTACLE; NO. OF CONTACTS:1; CONTACT TERMINATION:THROU. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Terminal Blk/Strip Wiring Dev - 20768773 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
20768773
Terminal Blk/Strip Wiring Dev 20768773
FIREWIRE IEEE-1394 CONN, FEMALE 1POS THD; CONNECTOR TYPE:FIREWIRE IEEE-1394; SERIES:-; GENDER:RECEPTACLE; NO. OF CONTACTS:1; CONTACT TERMINATION:THROU. FREE 2 YEAR RADWELL WARRANTY

FIREWIRE IEEE-1394 CONN, FEMALE 1POS THD; CONNECTOR TYPE:FIREWIRE IEEE-1394; SERIES:-; GENDER:RECEPTACLE; NO. OF CONTACTS:1; CONTACT TERMINATION:THROU. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Terminal Blk/Strip Wiring Dev - 32829244 - Radwell International
Willingboro, NJ, United States
Terminal Blk/Strip Wiring Dev
32829244
Terminal Blk/Strip Wiring Dev 32829244
PRICE/100; (MIN PURCH= 25) TERMINAL BLOCK END SECTION CHL. FREE 2 YEAR RADWELL WARRANTY

PRICE/100; (MIN PURCH= 25) TERMINAL BLOCK END SECTION CHL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Terminal Blocks
Product Number 20768773
Product Name Terminal Blk/Strip Wiring Dev
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546158-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4M-20D2-V1DA-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Features Latches
View Details
Triple-deck terminal block - Ground terminal block - 2002-3237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers