TE Connectivity Automotive Terminals 929990-3

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 1.25, 1, 1.5, 2.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Strip Packaging Quantity : 3800 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 80 DEGC , 105 DEGC  [194 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 1.25, 1, 1.5, 2.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Strip Packaging Quantity : 3800 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 80 DEGC , 105 DEGC  [194 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929990-3 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929990-3
Automotive Terminals 929990-3
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1.5 MM  [.059 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 15, 13, 16, 14, 17 Wire Size Search (MMSQ) : 1.25, 1, 1.5, 2.5, 2 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Strip Packaging Quantity : 3800 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 80 DEGC , 105 DEGC  [194 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 34

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 15, 13, 16, 14, 17
  • Wire Size Search (MMSQ) : 1.25, 1, 1.5, 2.5, 2

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 3800

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC , 85 DEGC , 100 DEGC , 120 DEGC , 90 DEGC , 130 DEGC , 110 DEGC , 80 DEGC , 105 DEGC  [194 DEGF , 230 DEGF , 176 DEGF , 212 DEGF , 185 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 929990-3
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Automotive Terminals - 1-2349177-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin Silver (SnAg)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-1244 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details