TE Connectivity Automotive Terminals 929975-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 15, 17, 14, 16 Wire Size Search (MMSQ) : 1.25, 2.5, 2, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 15, 17, 14, 16 Wire Size Search (MMSQ) : 1.25, 2.5, 2, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929975-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929975-1
Automotive Terminals 929975-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Socket Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 20.7 MM  [.814 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 13, 15, 17, 14, 16 Wire Size Search (MMSQ) : 1.25, 2.5, 2, 1.5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Receptacle Style : 180° Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Type : Socket
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ]
  • Tab Length : 20.7 MM  [.814 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 13, 15, 17, 14, 16
  • Wire Size Search (MMSQ) : 1.25, 2.5, 2, 1.5, 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Receptacle Style : 180°
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity - 10J5309 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity
10J5309
Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity 10J5309
CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:2.5mm System Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

CONTACT, SOCKET, 17-13AWG, CRIMP; Product Range:2.5mm System Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Nickel Silicon; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:17AWG RoHS Compliant: Yes

Supplier's Site
Rectangular Power Contact, 2.5Mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket Rohs Compliant Amp Te Connectivity - 35X2892 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, 2.5Mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket Rohs Compliant Amp Te Connectivity
35X2892
Rectangular Power Contact, 2.5Mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket Rohs Compliant Amp Te Connectivity 35X2892
Rectangular Power Contact, 2.5mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket RoHS Compliant: Yes

Rectangular Power Contact, 2.5mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 929975-1 10J5309 35X2892
Product Name Automotive Terminals Contact, Socket, 17-13Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, 2.5Mm System Series, Tin Plated Contacts, Copper Nickel Silicon, Socket Rohs Compliant Amp Te Connectivity
Type Contact Contact Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin Plated Contacts
Applications Motor or Generator
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0032-0011 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 394 inch (10000 mm)
OD / Width 0.1260 inch (3.2 mm)
View Details
Automotive Terminals - 1-1437709-3 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1241388-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details