- Trained on our vast library of engineering resources.

Littelfuse, Inc. 7-Pole 24V Aluminum Sockets 00580700

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7-Pole 24V Aluminum Sockets - 00580700 - Littelfuse, Inc.
Chicago, IL, United States
7-Pole 24V Aluminum Sockets
00580700
7-Pole 24V Aluminum Sockets 00580700
The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

The system consists of a N (Normal) version according to ISO 1185, generally used for standard applications, and a S (Supplementary) version according to ISO 3731 used for additional connections. The S version can be distinguished by its white coloring and by the different order of the contacts preventing an incorrect connection to the N version. The series of sockets includes special models with 16 rear spade contacts (5 double and 2 triple) in order to split the electrical system of the trailer, avoiding the use of junction boxes. Littelfuse supplies these connectors in both plastic or aluminum body and some versions feature a black anti-oxidating coating. Standards: Conforms to ISO 1185 & ISO 3731 recommendations and standards Accepts all 7-pole plugs that conform to ISO 1185 & ISO 3731.

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Electrical Connectors
Product Number 00580700
Product Name 7-Pole 24V Aluminum Sockets
Connector Type Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

6-Pole Socket - 11041 - Littelfuse, Inc.
Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination Brass
View Details
2 suppliers
7-Pole 24V Plastic Sockets - 00586100 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 6x1.5 mmq+1x2.5 mmq Nickel-Plated Brass Screw
Voltage Rating 24 volts
View Details
EBS 24V Plugs - 00595700 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 2x6+5x1.5 mmq Nickel-Plated Crimped Brass
Voltage Rating 24 volts
View Details
15-Pole 24V Sockets - 00584500 - Littelfuse, Inc.
Specs
Connector Type Automotive Connector
Termination 12x1.5 mmq+3x2.5mmq Nickel-Plated Crimped Brass
Voltage Rating 24 volts
View Details