TE Connectivity Automotive Terminals 929968-1

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 29.8 MM  [1.173 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 15, 16, 17, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.25, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 29.8 MM  [1.173 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 15, 16, 17, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.25, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929968-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929968-1
Automotive Terminals 929968-1
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 34 Wire Contact Termination Area Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ] Tab Length : 29.8 MM  [1.173 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 17 - 13 Wire Size Search (AWG) : 14, 15, 16, 17, 13 Wire Size Search (MMSQ) : 2, 1, 2.5, 1.25, 1.5 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Carton Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Integrated in Housing Sealable : Yes Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 34
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 2.2 - 3 MM  [.086 - .118 INCH ]
  • Tab Length : 29.8 MM  [1.173 INCH ]
  • Wire Size (MMSQ) : 1 - 2.5
  • Wire Size (AWG) : 17 - 13
  • Wire Size Search (AWG) : 14, 15, 16, 17, 13
  • Wire Size Search (MMSQ) : 2, 1, 2.5, 1.25, 1.5

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Integrated in Housing
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now
Circular Connector Contacts - 3957381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
3957381
Circular Connector Contacts 3957381
2.5mm crimp pin contact,1-2.5sq.mm

2.5mm crimp pin contact,1-2.5sq.mm

Supplier's Site
Circular Connector Contacts - 1361761 - RS Components, Ltd.
Corby, Northants, United Kingdom
Circular Connector Contacts
1361761
Circular Connector Contacts 1361761
2.5mm crimp pin contact,1-2.5sq.mm

2.5mm crimp pin contact,1-2.5sq.mm

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 929968-1 3957381
Product Name Automotive Terminals Circular Connector Contacts
Type Contact
Plating / Coating Tin; Tin (Sn) Tin; Tin
Applications Motor or Generator Electronics
Unlock Full Specs
to access all available technical data

Similar Products