TE Connectivity Automotive Terminals 929967-7

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 20, 17, 18 Wire Size Search (MMSQ) : .75, 1, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 20, 17, 18 Wire Size Search (MMSQ) : .75, 1, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929967-7 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929967-7
Automotive Terminals 929967-7
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.5mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Pin Diameter : 2.5 MM  [.098 INCH ] Terminal Type : Pin Typical Current Rating (AMP) : 40 Dimensions Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 19, 20, 17, 18 Wire Size Search (MMSQ) : .75, 1, .5, .6 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Pin Diameter : 2.5 MM  [.098 INCH ]
  • Terminal Type : Pin
  • Typical Current Rating (AMP) : 40

Dimensions


  • Compatible Insulation Diameter Range : 1.2 - 2.1 MM  [.047 - .082 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 19, 20, 17, 18
  • Wire Size Search (MMSQ) : .75, 1, .5, .6

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 130 DEGC , 125 DEGC , 105 DEGC , 85 DEGC , 100 DEGC , 90 DEGC , 120 DEGC , 80 DEGC , 110 DEGC  [176 DEGF , 194 DEGF , 212 DEGF , 257 DEGF , 266 DEGF , 221 DEGF , 248 DEGF , 185 DEGF , 230 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 929967-7
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241416-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SSA-0032-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details
Automotive Terminals - 1-1452568-5 - TE Connectivity
Specs
Type Contact
Plating / Coating Silver; Silver (Ag)
Applications Motor or Generator
View Details
Automotive Terminals - 1-1452350-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details