TE Connectivity Rectangular Connector Contacts 929939-6

Description
Socket Contact Silver 17-20 AWG Crimp Power
Request a Quote Datasheet
Description
Socket Contact Silver 17-20 AWG Crimp Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A107010TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107010TR-ND
Rectangular Connector Contacts A107010TR-ND
Socket Contact Silver 17-20 AWG Crimp Power

Socket Contact Silver 17-20 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A107010CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A107010CT-ND
Rectangular Connector Contacts A107010CT-ND
Socket Contact Silver 17-20 AWG Crimp Power

Socket Contact Silver 17-20 AWG Crimp Power

Buy Now Datasheet
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity - 29K5936 - Newark, An Avnet Company
Chicago, IL, United States
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity
29K5936
Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity 29K5936
JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

JUN-POW-TIM KONTAKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity - 70AH3070 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity
70AH3070
Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity 70AH3070
CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 19-17AWG; Product Range:Junior Power Timer Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:17AWG; Wire Size AWG Min:19AWG; Contact Material:Bronze; Contact Plating:Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A107010TR-ND 29K5936 70AH3070
Product Name Rectangular Connector Contacts Jun-Pow-Tim Kontakt Rohs Compliant Amp - Te Connectivity Contact, Socket, Crimp, 19-17Awg; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Coaxial Adapters - NAMKN - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details