TE Connectivity
Automotive Terminals
929930-1
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.133 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.133 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Terminal Seal Type : Unsealed
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.133 INCH ] Tab Length : 18.8 MM [.74 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 17, 18 Wire Size Search (MMSQ) : .6, 1, .75, .5
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Primary Locking Feature : Integrated in Housing Sealable : No
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Body Features
- Terminal Seal Type : Unsealed
Contact Features
- Contact Fabrication : Stamped & Formed
- Contact Size : 2.8mm
- Crimp Type : F-Crimp
- Interface Plating : Tin (Sn)
- Mating Tab Width : 2.8 MM [.11 INCH ]
- Terminal Type : Receptacle
- Typical Current Rating (AMP) : 30
Dimensions
- Compatible Insulation Diameter Range : 3.4 MM [.133 INCH ]
- Tab Length : 18.8 MM [.74 INCH ]
- Wire Size (MMSQ) : .5 - 1
- Wire Size (AWG) : 20 - 17
- Wire Size Search (AWG) : 20, 19, 17, 18
- Wire Size Search (MMSQ) : .6, 1, .75, .5
Other
- Terminal Transmits : 25 - 40 A (Power)
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Primary Locking Feature : Integrated in Housing
- Sealable : No
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -40 - 130 DEGC [-40 - 266 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Electrodes and Electrode Materials |
|
Product Number
|
929930-1 |
|
Product Name
|
Automotive Terminals |
|
Type
|
Contact
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Contact
Plating / Coating
Tin; Tin (Sn)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
Type
Contact
Plating / Coating
Palladium Nickel (PdNi)
Applications
Motor or Generator
View Details
2 suppliers
Type
Contact
Plating / Coating
Gold; Gold (Au)
Applications
Motor or Generator
View Details