TE Connectivity Automotive Terminals 929924-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 5.8mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 3, 4 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 130 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 85 DEGC  [194 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 5.8mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 3, 4 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 130 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 85 DEGC  [194 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929924-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929924-2
Automotive Terminals 929924-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 6.3mm, 5.8mm, 4.8mm Crimp Type : F-Crimp Interface Plating : Tin (Sn) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 5.8 MM  [.228 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 12, 13, 11 Wire Size Search (MMSQ) : 2.5, 3, 4 Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Box Packaging Quantity : 500 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 120 DEGC , 80 DEGC , 130 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 85 DEGC  [194 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 176 DEGF , 257 DEGF ] Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 6.3mm, 5.8mm, 4.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Tin (Sn)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 5.8 MM  [.228 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 13 - 11
  • Wire Size Search (AWG) : 12, 13, 11
  • Wire Size Search (MMSQ) : 2.5, 3, 4

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 500

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 120 DEGC , 80 DEGC , 130 DEGC , 105 DEGC , 110 DEGC , 90 DEGC , 125 DEGC , 100 DEGC , 85 DEGC  [194 DEGF , 185 DEGF , 212 DEGF , 221 DEGF , 230 DEGF , 266 DEGF , 248 DEGF , 176 DEGF , 257 DEGF ]
  • Operating Temperature Range : -40 - 130 DEGC  [-40 - 266 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 929924-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Circular Contact, Pin, Crimp, 12Awg; Product Range Deutsch Te Connectivity - 73AH7456 - Newark, An Avnet Company
Specs
Type Contact
Material Cu
Shape / Form Pin; Pin
View Details
Automotive Terminals - 1241374-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1062-16-0144-PS - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1202-SNG-0026-0011-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 39.37 inch (1000 mm)
OD / Width 0.1020 inch (2.59 mm)
View Details