TE Connectivity Automotive Terminals 929027-1

Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.7 - 2.15 MM  [.07 - .08 INCH ] Tab Length : 20.1 MM  [.79 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .6, .75, .5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.7 - 2.15 MM  [.07 - .08 INCH ] Tab Length : 20.1 MM  [.79 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .6, .75, .5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 929027-1 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
929027-1
Automotive Terminals 929027-1
Body Features Terminal Seal Type : Unsealed Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1.5mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 12 Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : 1.7 - 2.15 MM  [.07 - .08 INCH ] Tab Length : 20.1 MM  [.79 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 17 Wire Size Search (AWG) : 20, 19, 18, 17 Wire Size Search (MMSQ) : .6, .75, .5, 1 Operation/Applicatio n Compatible With Wire Base Material : Copper Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 5500 Product Type Features Primary Locking Feature : Clean Body Receptacle Style : 180° Sealable : No Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Terminal Seal Type : Unsealed

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1.5mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • Terminal Type : Receptacle
  • Typical Current Rating (AMP) : 12
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : 1.7 - 2.15 MM  [.07 - .08 INCH ]
  • Tab Length : 20.1 MM  [.79 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 17
  • Wire Size Search (AWG) : 20, 19, 18, 17
  • Wire Size Search (MMSQ) : .6, .75, .5, 1

Operation/Application


  • Compatible With Wire Base Material : Copper

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5500

Product Type Features


  • Primary Locking Feature : Clean Body
  • Receptacle Style : 180°
  • Sealable : No

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now
Crimp Contacts - 7174313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
7174313P
Crimp Contacts 7174313P
TE Connectivity 929027-1 Crimp Terminal

TE Connectivity 929027-1 Crimp Terminal

Supplier's Site
Crimp Contacts - 1640901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
1640901
Crimp Contacts 1640901
TE Connectivity 929027-1 Crimp Terminal

TE Connectivity 929027-1 Crimp Terminal

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Electrodes and Electrode Materials Electrical Contacts Electrical Contacts
Product Number 929027-1 7174313P 1640901
Product Name Automotive Terminals Crimp Contacts Crimp Contacts
Type Contact
Plating / Coating Gold; Gold (Au) Gold; Gold Gold; Gold
Applications Motor or Generator
Length 0.7913 inch (20.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1060-14-1088 - TE Connectivity
Specs
Type Contact
Plating / Coating Palladium Nickel Gold (PdNiAu)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-SSA-0016 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 394 inch (10000 mm)
View Details
Automotive Terminals - 1060-14-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
2 suppliers
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - 1-1447360-1 - Acme Chip Technology Co., Limited
Specs
Shape / Form Shield Finger, Pre-Loaded
View Details
2 suppliers