TE Connectivity Contacts 928962-2

Description
FF 250 TAB 2.5-4.0MM2 TPBR
Request a Quote Datasheet
Description
FF 250 TAB 2.5-4.0MM2 TPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 928962-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
928962-2
Contacts 928962-2
FF 250 TAB 2.5-4.0MM2 TPBR

FF 250 TAB 2.5-4.0MM2 TPBR

Buy Now
Quick Connects, Quick Disconnect Connectors - A107146TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107146TR-ND
Quick Connects, Quick Disconnect Connectors A107146TR-ND
"0.250"" (6.35mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A107146CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A107146CT-ND
Quick Connects, Quick Disconnect Connectors A107146CT-ND
"0.250"" (6.35mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

"0.250"" (6.35mm) Quick Connect Male 13-17 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 32AH7513 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
32AH7513
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 32AH7513
MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site
Ff Flachst Mif 6,3 Amp - Te Connectivity - 20R0049 - Newark, An Avnet Company
Chicago, IL, United States
Ff Flachst Mif 6,3 Amp - Te Connectivity
20R0049
Ff Flachst Mif 6,3 Amp - Te Connectivity 20R0049
FF FLACHST MIF 6,3

FF FLACHST MIF 6,3

Supplier's Site
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity - 18AH0585 - Newark, An Avnet Company
Chicago, IL, United States
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity
18AH0585
Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity 18AH0585
MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

MALE DISCONNECT, 6.35MM, 17-13AWG; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:17AWG; Wire Size AWG Max:13AWG; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 928962-2 A107146TR-ND 32AH7513 20R0049
Product Name Contacts Quick Connects, Quick Disconnect Connectors Male Disconnect, 6.35Mm, 17-13Awg; Product Range Amp - Te Connectivity Ff Flachst Mif 6,3 Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products